Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
No stock
|
Buy Now | |
Future Electronics
from US$0.61
|
162,000
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
44,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,965
in stock
|
Buy Now | |
element14
from US$0.66
|
117
in stock
|
Buy Now | |
Farnell
from US$0.41
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.4A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Single N-Channel 500 V 3 O 19 nC Surface Mount Power Mosfet - TO-252 (DPAK) | Future Electronics |
N-CH SINGLE 500V DPAK TO-252 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N CH, 500V, 3OHM, 2.4A, TO-252AA | element14 |
MOSFET N-Channel 500V 2.4A DPAK | RS |
Mosfet, N Channel, 500V, 2.4A, To-252-3 | Newark Electronics |
Trans MOSFET N-CH 500V 2.4A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRFR420TRPBF?
Additional datasheets, footprints and schematics for IRFR420TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR420TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR420TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR420TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR420TRPBF fall under?
The IRFR420TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR420TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR420TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR420TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR420TRPBF have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for IRFR420TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR420TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR420TRPBF?
You can fill out our help required form which you can use to request a quote for IRFR420TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.