Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
24,995
in stock
|
Buy Now | |
element14
from US$0.54
|
26,240
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
5,950
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
5,938
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
2,497
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
2,088
in stock
|
Buy Now | |
Conrad
from US$0.96
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,175
in stock
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Distrelec
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.4A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D-PAK |
Current Id Max | 2.4A |
Current Temperature | 25°C |
External Depth | 10.5mm |
External Length / Height | 2.55mm |
External Width | 6.8mm |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 8A |
SMD Marking | IRFR420 |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, 500V, 2.4A, D-PAK | element14 |
N-Ch 500V 2,4A 42W 3R TO252AA | Schukat Electronic |
Single N-Channel 500 V 3 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
Trans MOSFET N-CH 500V 2.4A 3-Pin(2+Tab) DPAK | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Cut-off voltage U(DSS): 500 V | Conrad |
N Channel Mosfet, 500V, 2.4A, D-Pak | Newark Electronics |
MOSFET N-CH 500V 2.4A DPAK | Siliconix / Vishay IRFR420PBF | RS Americas |
Vishay MOSFET, N-Channel, 500V, 8A, DPAK | Distrelec |
N-CH SINGLE 500V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR420PBF?
Additional datasheets, footprints and schematics for IRFR420PBF are listed on our Part Details page. You can also find images and similar parts to IRFR420PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR420PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR420PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR420PBF fall under?
The IRFR420PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR420PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR420PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR420PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR420PBF have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Future Electronics and Avnet America have stock available or on a lead time for IRFR420PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR420PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR420PBF?
You can fill out our help required form which you can use to request a quote for IRFR420PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.