Status: | Unknown |
---|---|
Series: | IRFR420A, IRFU420A, SiHFR420A, SiHFU420A |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,745
in stock
|
Buy Now | |
element14
from US$0.73
|
3,550
in stock
|
Buy Now | |
Farnell
from US$0.62
|
3,550
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
181
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low gate Charge Qg results in simple drive requirement |
Improved gate, avalanche and dynamic dV/dt ruggedness |
Fully characterized capacitance and avalanche voltage and current |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
IRFR420A, IRFU420A, SiHFR420A, SiHFU420A |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Mosfet, N-Ch, 500V, 3.3A, To-252 | Newark Electronics |
Transistor Polarity:N Channel | element14 |
MOSFET, N | Farnell |
N-Ch 500V 3,3A 83W 3R TO252AA | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N channel | RS |
IRFR420A Series N-Channel 500 V 0.3 Ohm 83 W Power Mosfet - DPAK (TO-252) | Future Electronics |
Trans MOSFET N-CH 500V 3.3A 3-Pin(2+Tab) DPAK | Avnet America |
N-CH SINGLE 500V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR420APBF?
Additional datasheets, footprints and schematics for IRFR420APBF are listed on our Part Details page. You can also find images and similar parts to IRFR420APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR420APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR420APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR420APBF fall under?
The IRFR420APBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR420APBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR420APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR420APBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFR420APBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for IRFR420APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR420APBF often in real-time on the comparison pages.
What if I can't find stock of IRFR420APBF?
You can fill out our help required form which you can use to request a quote for IRFR420APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.