Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
5,393
in stock
|
Buy Now | |
element14
from US$0.62
|
5,393
in stock
|
Buy Now | |
Farnell
from US$0.60
|
5,393
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.7A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 3.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Mosfet, N-Ch, 400V, 1.7A, To-252 Rohs Compliant: Yes |Vishay IRFR310TRPBF | Newark Electronics |
MOSFET, N-CH, 400V, 1.7A, TO-252 | element14 |
Single N-Channel 400 V 3.6 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
MOSFET N-Ch 400V 1.7A dV/dt DPAK | RS |
Trans MOSFET N-CH 400V 1.7A 3-Pin(2+Tab) DPAK T/R | Avnet America |
N-CH SINGLE 400V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR310TRPBF?
Additional datasheets, footprints and schematics for IRFR310TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR310TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR310TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR310TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR310TRPBF fall under?
The IRFR310TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR310TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR310TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR310TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR310TRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for IRFR310TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR310TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR310TRPBF?
You can fill out our help required form which you can use to request a quote for IRFR310TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.