Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.8A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 1.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Field-Effect Transistor 3.8A I(D) | Rapid Electronics |
Mosfet, N Ch, 250V, 1.1Ohm, 3.8A, To-252 |Vishay IRFR224TRPBF | Newark Electronics |
Single N-Channel 250 V 1.1 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
MOSFET, N CHANNEL, 250V, 3.8A, TO-252-3 | element14 |
N-CH SINGLE 250V TO252 | TTI Europe |
MOSFET, N CH, 250V, 1.1OHM, 3.8A, TO-252 | Farnell |
Trans MOSFET N-CH 250V 3.8A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRFR224TRPBF?
Additional datasheets, footprints and schematics for IRFR224TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR224TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR224TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR224TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR224TRPBF fall under?
The IRFR224TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR224TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR224TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR224TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR224TRPBF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for IRFR224TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR224TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR224TRPBF?
You can fill out our help required form which you can use to request a quote for IRFR224TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.