Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,153
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
1,744
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,153
in stock
|
Buy Now | |
element14
from US$0.49
|
1,153
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.3A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.54ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Single N-Channel 100 V 0.54 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
Mosfet Transistor, N Channel, 4.3 A, 100 V, 0.54 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFR110TRPBF | Newark Electronics |
MOSFET, N CH, 100V, 4.3A, TO-252 | element14 |
Trans MOSFET N-CH 100V 4.3A 3-Pin(2+Tab) DPAK | Avnet America |
IRFR110TRPBF N-channel MOSFET Transistor, 4.3 A, 100 V, 3-Pin DPAK | Siliconix / Vishay IRFR110TRPBF | RS Americas |
N-CH SINGLE 100V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR110TRPBF?
Additional datasheets, footprints and schematics for IRFR110TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR110TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR110TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR110TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR110TRPBF fall under?
The IRFR110TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR110TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR110TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR110TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR110TRPBF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFR110TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR110TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR110TRPBF?
You can fill out our help required form which you can use to request a quote for IRFR110TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.