Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
2,850
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
3,000
in stock
|
Buy Now | |
element14
from US$0.48
|
2,621
in stock
|
Buy Now | |
Farnell
from US$0.45
|
2,621
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
658
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.3A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.54ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D-PAK |
Current Id Max | 4.3A |
Current Temperature | 25°C |
External Depth | 10.5mm |
External Length / Height | 2.55mm |
External Width | 6.8mm |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 5°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 17A |
SMD Marking | IRFR110 |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 100V 4.3A 3-Pin(2+Tab) DPAK | Avnet America |
MOSFET N-Channel 100V 4.3A DPAK | RS |
MOSFET, N, 100V, 4.3A, D-PAK | element14 |
N-Ch 100V 4,3A 25W 0,54R TO252AA | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 100V, 4.3A, D-Pak | Newark Electronics |
Single N-Channel 100 V 0.54 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
MOSFET N-CH 100V 4.3A DPAK | Siliconix / Vishay IRFR110PBF | RS Americas |
Vishay MOSFET, N-Channel, 100V, 4.3A, TO-252 | Distrelec |
N-CH SINGLE 100V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR110PBF?
Additional datasheets, footprints and schematics for IRFR110PBF are listed on our Part Details page. You can also find images and similar parts to IRFR110PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR110PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR110PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR110PBF fall under?
The IRFR110PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR110PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR110PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR110PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR110PBF have stock available?
Authorised distributors including Avnet America, RS, element14, Farnell and Schukat Electronic have stock available or on a lead time for IRFR110PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR110PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR110PBF?
You can fill out our help required form which you can use to request a quote for IRFR110PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.