Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 36A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 446W |
Transistor Case Style | TO-274AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 36A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 144A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-CH 500V 36A SUPER247 | Siliconix / Vishay IRFPS37N50APBF | RS Americas |
MOSFET, N, SUPER 247 | element14 |
N Channel Mosfet, 500V, 36A, Super-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFPS37N50APBF.?
Additional datasheets, footprints and schematics for IRFPS37N50APBF. are listed on our Part Details page. You can also find images and similar parts to IRFPS37N50APBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPS37N50APBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPS37N50APBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPS37N50APBF. fall under?
The IRFPS37N50APBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPS37N50APBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPS37N50APBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPS37N50APBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFPS37N50APBF. have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for IRFPS37N50APBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPS37N50APBF. often in real-time on the comparison pages.
What if I can't find stock of IRFPS37N50APBF.?
You can fill out our help required form which you can use to request a quote for IRFPS37N50APBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.