Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.51
|
426
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.00
|
761
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
448
in stock
|
Buy Now | |
element14
from US$3.36
|
448
in stock
|
Buy Now | |
Farnell
from US$3.18
|
448
in stock
|
Buy Now | |
Future Electronics
from US$2.59
|
200
in stock
|
Buy Now | |
Rutronik
from US$1.53
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$4.10
|
-
|
Buy Now | |
Schukat Electronic
from US$1.60
|
-
|
Buy Now | |
Distrelec
from US$1.85
|
-
|
Buy Now | |
TTI Europe
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.3A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 3.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 4.3A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.83°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 17A |
Termination Type | Through Hole |
Voltage Vds | 1kV |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Power Mosfet, N Channel, 4.3 A, 1 Kv, 3.5 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFPG40PBF | Newark Electronics |
MOSFET, N, 1000V, 4.3A, TO-247AC | element14 |
MOSFET N-Channel 1KV 4.3A TO247AC | RS |
IRFPG40 Series 1000 V 4.3 A 3.5 Ohm Flange Mount N-Channel Power Mosfet TO-247AC | Future Electronics |
N CH VDS1000 V ID 4,3A RDS3,5Ohm TO-247A | Rutronik |
Trans MOSFET N-CH 1KV 4.3A 3-Pin(3+Tab) TO-247AC | Avnet America |
Power MOSFET, N-Ch, VDSS 1000V, RDS(ON) 3.5Ohms, ID 4.3A, TO-247AC, PD 150W, VGS+/-20V | Vishay PCS IRFPG40PBF | RS Americas |
N-Ch 1000V 4,3A 150W 3,5R TO247AC | Schukat Electronic |
Vishay MOSFET, N-Channel, 1kV, 2.7A, TO-247 | Distrelec |
N-CH SINGLE 1KV TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFPG40PBF?
Additional datasheets, footprints and schematics for IRFPG40PBF are listed on our Part Details page. You can also find images and similar parts to IRFPG40PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPG40PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPG40PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPG40PBF fall under?
The IRFPG40PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPG40PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPG40PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPG40PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFPG40PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IRFPG40PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPG40PBF often in real-time on the comparison pages.
What if I can't find stock of IRFPG40PBF?
You can fill out our help required form which you can use to request a quote for IRFPG40PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.