Prices starting from US$1.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.11 |
460
|
Buy Now | |
RS | US$2.93 |
500
|
Buy Now | |
Newark Electronics | US$1.68 |
460
|
Buy Now | |
element14 | US$2.18 |
460
|
Buy Now | |
Transfer Multisort Elektronik | US$1.43 |
186
|
Buy Now | |
Rutronik | US$1.05 |
-
|
Buy Now | |
Future Electronics | US$1.63 |
-
|
Buy Now | |
Avnet America | US$1.63 |
-
|
Buy Now | |
Avnet Asia | US$1.07 |
-
|
Buy Now | |
TTI Europe | US$1.15 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.1A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
N channel Mosfet | RS |
Mosfet, N-Ch, 1Kv, 3.1A, 150Deg C, 125W | Newark Electronics |
MOSFET, N-CH, 1KV, 3.1A, TO-247 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 1000V 3,1A 5000mOhm | Rutronik |
Single N-Channel 1000 V 5 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Trans MOSFET N-CH 1KV 3.1A 3-Pin(3+Tab) TO-247AC | Avnet America |
N-CH SINGLE 1KV TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFPG30PBF?
Additional datasheets, footprints and schematics for IRFPG30PBF are listed on our Part Details page. You can also find images and similar parts to IRFPG30PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPG30PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPG30PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPG30PBF fall under?
The IRFPG30PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPG30PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPG30PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPG30PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFPG30PBF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IRFPG30PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPG30PBF often in real-time on the comparison pages.
What if I can't find stock of IRFPG30PBF?
You can fill out our help required form which you can use to request a quote for IRFPG30PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.