Status: | Unknown |
---|---|
Series: | IRFPE50 |
RoHS: | Compliant |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.72
|
374
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
603
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
453
in stock
|
Buy Now | |
element14
from US$2.86
|
280
in stock
|
Buy Now | |
Farnell
from US$2.71
|
280
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
168
in stock
|
Buy Now | |
Schukat Electronic
from US$1.82
|
80
in stock
|
Buy Now | |
Conrad
from US$4.64
|
56
in stock
|
Buy Now | |
Rutronik
from US$1.65
|
-
|
Buy Now | |
Newark Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
Avnet Asia
from US$2.59
|
-
|
Buy Now | |
TTI Europe
from US$1.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Dynamic dV/dt rated |
Repetitive avalanche rated |
Isolated central mounting hole |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
IRFPE50 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Single N-Channel 800 V 1.2 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Vishay MOSFET, N-Channel, 800V, 7.8A, TO-247AC | Distrelec |
MOSFET N-Channel 800V 7.8A TO247AC | RS |
TRANSISTOR, MOSFET, POLARITY N | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 800V 7,8A 190W 1,2R TO247AC | Schukat Electronic |
C(ISS): 3100 pF | Conrad |
N-CH 800V 7.8A 1200mOhm TO-247AC | Rutronik |
Mosfet, N-Ch, 800V, 7.8A, To-247Ac | Newark Electronics |
Trans MOSFET N-CH 800V 7.8A 3-Pin(3+Tab) TO-247AC | Avnet America |
IRFPE50PBF N-channel MOSFET Transistor, 7.8 A, 800 V, 3-Pin TO-247AC | Siliconix / Vishay IRFPE50PBF | RS Americas |
N-CH SINGLE 800V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFPE50PBF?
Additional datasheets, footprints and schematics for IRFPE50PBF are listed on our Part Details page. You can also find images and similar parts to IRFPE50PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPE50PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPE50PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPE50PBF fall under?
The IRFPE50PBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPE50PBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPE50PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPE50PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFPE50PBF have stock available?
Authorised distributors including Future Electronics, Distrelec, RS, element14 and Farnell have stock available or on a lead time for IRFPE50PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPE50PBF often in real-time on the comparison pages.
What if I can't find stock of IRFPE50PBF?
You can fill out our help required form which you can use to request a quote for IRFPE50PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.