Prices starting from US$1.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.55 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$3.09 |
449
|
Buy Now | |
Farnell | US$4.00 |
168
|
Buy Now | |
Newark Electronics | US$4.19 |
168
|
Buy Now | |
element14 | US$4.19 |
168
|
Buy Now | |
Schukat Electronic | US$2.36 |
15
|
Buy Now | |
Future Electronics | US$3.42 |
-
|
Buy Now | |
Avnet America | US$2.07 |
-
|
Buy Now | |
RS Americas | US$5.29 |
-
|
Buy Now | |
Avnet Asia | US$2.87 |
-
|
Buy Now | |
Distrelec | US$6.99 |
-
|
Buy Now | |
TTI Europe | US$2.56 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CH, 600V, 16A, TO-247AC | Farnell |
Mosfet, N-Ch, 600V, 16A, To-247Ac | Newark Electronics |
N-Ch 600V 16A 280W 0,4R TO247AC | Schukat Electronic |
N channel | RS |
Single N-Channel 600 V 0.4 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Trans MOSFET N-CH 600V 16A 3-Pin(3+Tab) TO-247AC | Avnet America |
MOSFET, Power, N-Ch, VDSS 600V, RDS(ON) 0.4Ohm, ID 16A, TO-247AC, PD 280W, VGS +/-20V | Vishay PCS IRFPC60PBF | RS Americas |
Vishay MOSFET, N-Channel, 600V, 16A, TO-247AC | Distrelec |
N-CH SINGLE 600V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFPC60PBF?
Additional datasheets, footprints and schematics for IRFPC60PBF are listed on our Part Details page. You can also find images and similar parts to IRFPC60PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPC60PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPC60PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPC60PBF fall under?
The IRFPC60PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPC60PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPC60PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPC60PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFPC60PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for IRFPC60PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPC60PBF often in real-time on the comparison pages.
What if I can't find stock of IRFPC60PBF?
You can fill out our help required form which you can use to request a quote for IRFPC60PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.