Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.87
|
448
in stock
|
Buy Now | |
Farnell
from US$3.02
|
209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.93
|
53
in stock
|
Buy Now | |
Future Electronics
from US$2.91
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
RS Americas
from US$5.24
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
TTI Europe
from US$1.93
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.58ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 180W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 11A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.65°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 44A |
Termination Type | Through Hole |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
MOSFET N-Channel 600V 11A TO247AC | RS |
MOSFET, N-CH, 600V, 11A, TO-247 | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 600 V 0.58 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-247AC | Avnet America |
MOSFET, Power, N-Ch, VDSS 600V, RDS(ON) 0.58Ohm, ID 11A, TO-247AC, PD 180W, VGS +/-30V | Vishay PCS IRFPC50APBF | RS Americas |
N CHANNEL MOSFET, 600V, 11A, TO-247 | element14 |
N-CH SINGLE 600V TO247 | TTI Europe |
N Channel Mosfet, 600V, 11A, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFPC50APBF.?
Additional datasheets, footprints and schematics for IRFPC50APBF. are listed on our Part Details page. You can also find images and similar parts to IRFPC50APBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPC50APBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPC50APBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPC50APBF. fall under?
The IRFPC50APBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFPC50APBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPC50APBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPC50APBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFPC50APBF. have stock available?
Authorised distributors including RS, Farnell, Transfer Multisort Elektronik, Future Electronics and Avnet America have stock available or on a lead time for IRFPC50APBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPC50APBF. often in real-time on the comparison pages.
What if I can't find stock of IRFPC50APBF.?
You can fill out our help required form which you can use to request a quote for IRFPC50APBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.