Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.27
|
696
in stock
|
Buy Now | |
element14
from US$1.85
|
5,947
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
5,692
in stock
|
Buy Now | |
Farnell
from US$2.42
|
5,680
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
1,559
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
914
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
888
in stock
|
Buy Now | |
Avnet Asia
from US$1.23
|
500
in stock
|
Buy Now | |
RS
from US$3.40
|
301
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$2.97
|
4
in stock
|
Buy Now | |
Conrad
from US$3.16
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -12A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.83°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 500mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 48A |
Termination Type | Through Hole |
Voltage Vds | 200V |
Voltage Vds Typ | -200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P, -200V, -12A, TO-247AC | element14 |
Mosfet Transistor, P Channel, 12 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFP9240PBF | Newark Electronics |
Single P-Channel 200 V 0.5 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Vishay MOSFET, P-Channel, -200V, -12A, TO-247AC | Distrelec |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, P-Ch, VDSS -200V, RDS(ON) 0.5Ohm, ID -12A, TO-247AC, PD 150W, VGS +/-20V | Vishay PCS IRFP9240PBF | RS Americas |
Trans MOSFET P-CH 200V 12A 3-Pin(3+Tab) TO-247AC | Avnet Asia |
MOSFET P-Channel 200V 12A TO247AC | RS |
P-Ch 200V 12A 150W 0,5R TO247AC | Schukat Electronic |
Cut-off voltage U(DSS): -200 V | Conrad |
P-CH 200V 12A 500mOhm TO-247AC | Rutronik |
P-CH SINGLE -200V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP9240PBF?
Additional datasheets, footprints and schematics for IRFP9240PBF are listed on our Part Details page. You can also find images and similar parts to IRFP9240PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP9240PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP9240PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP9240PBF fall under?
The IRFP9240PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP9240PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP9240PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP9240PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP9240PBF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Distrelec have stock available or on a lead time for IRFP9240PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP9240PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP9240PBF?
You can fill out our help required form which you can use to request a quote for IRFP9240PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.