Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.20
|
188
in stock
|
Buy Now | |
element14
from US$1.57
|
8,225
in stock
|
Buy Now | |
Farnell
from US$1.64
|
8,225
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
3,650
in stock
|
Buy Now | |
Schukat Electronic
from US$1.05
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
166
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$2.96
|
-
|
Buy Now | |
Avnet Asia
from US$1.89
|
-
|
Buy Now | |
Distrelec
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 21A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 180W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -21A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 84A |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P CH, 100V, 21A, TO247AC | element14 |
Single P-Channel 100 V 0.2 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
P-Ch 100V 21A 180W 0,2R TO247AC | Schukat Electronic |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 100V 21A TO247AC | RS |
P Channel Mosfet, -100V, 21A To-247 | Newark Electronics |
Trans MOSFET P-CH 100V 21A 3-Pin(3+Tab) TO-247AC | Avnet America |
MOSFET P-CH 100V 21A TO-247AC | Siliconix / Vishay IRFP9140PBF | RS Americas |
Vishay MOSFET, P-Channel, -100V, -21A, TO-247AC | Distrelec |
P-CH SINGLE -100V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP9140PBF?
Additional datasheets, footprints and schematics for IRFP9140PBF are listed on our Part Details page. You can also find images and similar parts to IRFP9140PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP9140PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP9140PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP9140PBF fall under?
The IRFP9140PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP9140PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP9140PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP9140PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP9140PBF have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for IRFP9140PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP9140PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP9140PBF?
You can fill out our help required form which you can use to request a quote for IRFP9140PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.