Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.67
|
1,853
in stock
|
Buy Now | |
Future Electronics
from US$2.01
|
15,177
in stock
|
Buy Now | |
Distrelec
from US$3.25
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.58
|
1,888
in stock
|
Buy Now | |
element14
from US$4.22
|
1,853
in stock
|
Buy Now | |
Schukat Electronic
from US$1.79
|
915
in stock
|
Buy Now | |
RS Americas
from US$3.09
|
667
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
534
in stock
|
Buy Now | |
CoreStaff
from US$2.30
|
390
in stock
|
Buy Now | |
Conrad
from US$3.61
|
299
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
RS
from US$4.20
|
-
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
Avnet Asia
from US$1.69
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.45°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 80A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 500 V 0.27 Ohm Flange Mount Power Mosfet - TO-247 | Future Electronics |
Vishay MOSFET, N-Channel, 500V, 20A, TO-247 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N, 500V, 20A, TO-247AC | element14 |
N-Ch 500V 20A 280W 0,27R TO247AC | Schukat Electronic |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 0.27Ohm, ID 20A, TO-247AC, PD 280W, VGS +/-20V | Vishay PCS IRFP460PBF | RS Americas |
N Channel Mosfet, 500V, 20A, To-247 | Newark Electronics |
C(ISS): 4200 pF | Conrad |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
N channel VBRDSS 500 V | RS |
Where can I find additional details, specifications and documents for a IRFP460PBF?
Additional datasheets, footprints and schematics for IRFP460PBF are listed on our Part Details page. You can also find images and similar parts to IRFP460PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP460PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP460PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP460PBF fall under?
The IRFP460PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP460PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP460PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP460PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP460PBF have stock available?
Authorised distributors including Future Electronics, Distrelec, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for IRFP460PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP460PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP460PBF?
You can fill out our help required form which you can use to request a quote for IRFP460PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.