Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.93
|
39
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
10,634
in stock
|
Buy Now | |
Distrelec
from US$7.44
|
2,183
in stock
|
Buy Now | |
element14
from US$5.99
|
262
in stock
|
Buy Now | |
Schukat Electronic
from US$1.82
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
223
in stock
|
Buy Now | |
Conrad
from US$4.66
|
43
in stock
|
Buy Now | |
RS Americas
from US$5.61
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.20
|
6
in stock
|
Buy Now | |
RS
from US$3.74
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Operating Temperature Min | -55°C |
Single N-Channel 500 V 0.27 Ohms Flange Mount Power Mosfet - TO-247 | Future Electronics |
Vishay MOSFET, N-Channel, 500V, 20A, TO-247 | Distrelec |
N CHANNEL MOSFET, 500V, 20A, TO-247 | element14 |
N-Ch 500V 20A 280W 0,27R TO247AC | Schukat Electronic |
N Channel Mosfet, 500V, 20A, To-247 | Newark Electronics |
C(ISS): 3600 pF | Conrad |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 0.27Ohm, ID 20A, TO-247AC, PD 280W, VGS +/-30V | Vishay PCS IRFP460LCPBF | RS Americas |
MOSFET, N CHANNEL, 500V, 20A, TO-247 | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N channel VBRDSS 500 V | RS |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247AC | Avnet America |
Where can I find additional details, specifications and documents for a IRFP460LCPBF..?
Additional datasheets, footprints and schematics for IRFP460LCPBF.. are listed on our Part Details page. You can also find images and similar parts to IRFP460LCPBF.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP460LCPBF.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP460LCPBF.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP460LCPBF.. fall under?
The IRFP460LCPBF.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP460LCPBF.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP460LCPBF.. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP460LCPBF.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP460LCPBF.. have stock available?
Authorised distributors including Future Electronics, Distrelec, element14, Schukat Electronic and Newark Electronics have stock available or on a lead time for IRFP460LCPBF...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP460LCPBF.. often in real-time on the comparison pages.
What if I can't find stock of IRFP460LCPBF..?
You can fill out our help required form which you can use to request a quote for IRFP460LCPBF.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.