Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.05
|
637
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
1,113
in stock
|
Buy Now | |
element14
from US$1.79
|
1,112
in stock
|
Buy Now | |
Farnell
from US$1.69
|
1,085
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.21
|
555
in stock
|
Buy Now | |
EBV Elektronik
-
|
475
in stock
|
Buy Now | |
Rutronik
from US$1.44
|
-
|
Buy Now | |
Future Electronics
from US$1.54
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
TTI Europe
from US$1.55
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 278W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | D Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 500V, 20A, To-247Ac | Newark Electronics |
MOSFET, N-CH, 500V, 20A, TO-247AC | element14 |
MOSFET N-Ch 500V 20A Low Cap. TO247AC | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
N-CH 550V 20A 250mOhm TO-247AC | Rutronik |
IRFP460 Series 500 V 20 A 278 W Through Hole N-Channel MOSFET - TO-247AC | Future Electronics |
N-CH SINGLE 500V TO-247AC | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP460BPBF?
Additional datasheets, footprints and schematics for IRFP460BPBF are listed on our Part Details page. You can also find images and similar parts to IRFP460BPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP460BPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP460BPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP460BPBF fall under?
The IRFP460BPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP460BPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP460BPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP460BPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP460BPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for IRFP460BPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP460BPBF often in real-time on the comparison pages.
What if I can't find stock of IRFP460BPBF?
You can fill out our help required form which you can use to request a quote for IRFP460BPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.