Prices starting from US$2.04
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$2.28 |
914
|
Buy Now | |
Newark Electronics | US$3.35 |
533
|
Buy Now | |
element14 | US$4.53 |
532
|
Buy Now | |
Farnell | US$4.62 |
532
|
Buy Now | |
Transfer Multisort Elektronik | US$2.04 |
354
|
Buy Now | |
Schukat Electronic | US$2.20 |
165
|
Buy Now | |
Conrad | US$7.09 |
15
|
Buy Now | |
EBV Elektronik | - |
1,450
|
Buy Now | |
Avnet America | US$2.07 |
-
|
Buy Now | |
RS Americas | US$4.95 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 20A |
Junction to Case Thermal Resistance A | 0.45°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 80A |
Termination Type | Through Hole |
Voltage Vds | 500V |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Single N-Channel 500 V 0.27 Ohms Flange Mount Power Mosfet - TO-247 | Future Electronics |
N Channel Mosfet, 500V, 20A, To-247 | Newark Electronics |
MOSFET, N, 500V, 20A, TO-247AC | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 500V 20A 280W 0,27R TO247AC | Schukat Electronic |
C(ISS): 3100 pF | Conrad |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
IRFP460APBF N-channel MOSFET Transistor, 20 A, 500 V, 3-Pin TO-247AC | Siliconix / Vishay IRFP460APBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFP460APBF?
Additional datasheets, footprints and schematics for IRFP460APBF are listed on our Part Details page. You can also find images and similar parts to IRFP460APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP460APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP460APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP460APBF fall under?
The IRFP460APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP460APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP460APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP460APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP460APBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IRFP460APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP460APBF often in real-time on the comparison pages.
What if I can't find stock of IRFP460APBF?
You can fill out our help required form which you can use to request a quote for IRFP460APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.