Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.46
|
No stock
|
Buy Now | |
Future Electronics
from US$1.72
|
7,202
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
2,396
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
2,396
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
2,308
in stock
|
Buy Now | |
Schukat Electronic
from US$1.76
|
2,175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
1,348
in stock
|
Buy Now | |
element14
from US$2.49
|
832
in stock
|
Buy Now | |
CoreStaff
from US$1.57
|
498
in stock
|
Buy Now | |
RS Americas
from US$1.94
|
468
in stock
|
Buy Now | |
Conrad
from US$3.32
|
39
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,275
in stock
|
Buy Now | |
RS
from US$3.23
|
-
|
Buy Now | |
Avnet Asia
from US$2.11
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Single N-Channel 500 V 0.4 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Mosfet N-Channel 500V Rohs Compliant: No |Vishay IRFP450PBF | Newark Electronics |
Trans MOSFET N-CH 500V 14A 3-Pin(3+Tab) TO-247AC | Avnet America |
Vishay MOSFET, N-Channel, 500V, 14A, TO-247 | Distrelec |
N-Ch 500V 14A 190W 0,4R TO247AC | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CH, 500V, 14A, TO-247AC-3 | element14 |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 0.4Ohm, ID 14A, TO-247AC, PD 190W, VGS +/-20V | Vishay PCS IRFP450PBF | RS Americas |
C(ISS): 2600 pF | Conrad |
N channel VBRDSS 500 V | RS |
Where can I find additional details, specifications and documents for a IRFP450PBF?
Additional datasheets, footprints and schematics for IRFP450PBF are listed on our Part Details page. You can also find images and similar parts to IRFP450PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP450PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP450PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP450PBF fall under?
The IRFP450PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP450PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP450PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP450PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP450PBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Distrelec and Schukat Electronic have stock available or on a lead time for IRFP450PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP450PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP450PBF?
You can fill out our help required form which you can use to request a quote for IRFP450PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.