IRFP440PBF Semiconductors - Discretes by Vishay Intertechnology

N CHANNEL MOSFET 500V 8.8A TO-247

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Third generation Power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-247AC package is preferred for commercial-industrial applications where higher power levels preclude the use of TO-220AB devices. The TO-247AC is similar but superior to the earlier TO-218 package because of its isolated mounting hole. It also provides greater creepage distances between pins to meet the requirements of most safety specifications.

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Farnell
Farnell
from US$1.98
364
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.41
761
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.29
364
in stock
Buy Now
Logo for element14
element14
from US$2.10
364
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.10
135
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.44
90
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.28
23
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.21
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 8.8A
Drain Source Voltage Vds 500V
On Resistance Rds(on) 0.85ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
MSL -

Alternative Descriptions

Single N-Channel 500 V 0.85 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics
Mosfet, N-Ch, 500V, 8.8A, To-247 Rohs Compliant: Yes |Vishay IRFP440PBF | Newark Electronics
MOSFET, N-CH, 500V, 8.8A, TO-247 | element14
N-Ch 500V 8,8A 150W 0,85R TO247AC | Schukat Electronic
Transistor: N-MOSFET | Transfer Multisort Elektronik
Trans MOSFET N-CH 500V 8.8A 3-Pin(3+Tab) TO-247AC | Avnet America
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 0.85Ohm, ID 8.8A, TO-247AC, PD 150W, VGS +/-20V | Vishay PCS IRFP440PBF | RS Americas
N-CH SINGLE 500V TO247 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFP440PBF?

Additional datasheets, footprints and schematics for IRFP440PBF are listed on our Part Details page. You can also find images and similar parts to IRFP440PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFP440PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP440PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFP440PBF fall under?

The IRFP440PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFP440PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP440PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFP440PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFP440PBF have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for IRFP440PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFP440PBF often in real-time on the comparison pages.

What if I can't find stock of IRFP440PBF?

You can fill out our help required form which you can use to request a quote for IRFP440PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay