Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.51
|
1,303
in stock
|
Buy Now | |
Schukat Electronic
from US$1.65
|
1,390
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
500
in stock
|
Buy Now | |
Distrelec
from US$3.02
|
494
in stock
|
Buy Now | |
RS Americas
from US$2.67
|
455
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
381
in stock
|
Buy Now | |
element14
from US$2.50
|
381
in stock
|
Buy Now | |
Farnell
from US$2.28
|
381
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
247
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
Avnet Asia
from US$4.09
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 23A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 23A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.45°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 92A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-Ch 400V 23A 280W 0,2R TO247AC | Schukat Electronic |
MOSFET N-Channel 400V 23A TO247AC | RS |
Single N-Channel 400 V 0.2 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Vishay MOSFET, N-Channel, 400V, 23A, TO-247AC | Distrelec |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 0.2Ohm, ID 23A, TO-247AC, PD 280W, VGS +/-20V | Vishay PCS IRFP360PBF | RS Americas |
Mosfet, N, 400V, 23A, To-247Ac | Newark Electronics |
MOSFET, N, 400V, 23A, TO-247AC | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 400V 23A 3-Pin(3+Tab) TO-247AC | Avnet America |
N-CH SINGLE 400V TO247 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 23A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 23A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Where can I find additional details, specifications and documents for a IRFP360PBF?
Additional datasheets, footprints and schematics for IRFP360PBF are listed on our Part Details page. You can also find images and similar parts to IRFP360PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP360PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP360PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP360PBF fall under?
The IRFP360PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP360PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP360PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP360PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP360PBF have stock available?
Authorised distributors including Schukat Electronic, RS, Future Electronics, Distrelec and RS Americas have stock available or on a lead time for IRFP360PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP360PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP360PBF?
You can fill out our help required form which you can use to request a quote for IRFP360PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.