Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.47
|
308
in stock
|
Buy Now | |
RS Americas
from US$2.42
|
1,518
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
1,034
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.68
|
481
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
400
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
364
in stock
|
Buy Now | |
Schukat Electronic
from US$1.44
|
220
in stock
|
Buy Now | |
Conrad
from US$4.64
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
30
in stock
|
Buy Now | |
element14
from US$1.88
|
30
in stock
|
Buy Now | |
Farnell
from US$1.77
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
6
in stock
|
Buy Now | |
EBV Elektronik
-
|
25
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 16A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.65°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 64A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 0.3Ohm, ID 16A, TO-247AC, PD 190W, VGS +/-20V | Vishay PCS IRFP350PBF | RS Americas |
Single N-Channel 400 V 0.3 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH SINGLE 400V TO247 | TTI Europe |
Vishay MOSFET, N-Channel, 400V, 16A, TO-247AC | Distrelec |
MOSFET N-Channel 400V 16A TO247AC | RS |
N-Ch 400V 16A 190W 0,3R TO247AC | Schukat Electronic |
C(ISS): 2600 pF | Conrad |
Mosfet Transistor, N Channel, 16 A, 400 V, 300 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFP350PBF | Newark Electronics |
MOSFET, N, 400V, 16A, TO-247AC | element14 |
Trans MOSFET N-CH 400V 16A 3-Pin(3+Tab) TO-247AC | Avnet America |
Where can I find additional details, specifications and documents for a IRFP350PBF?
Additional datasheets, footprints and schematics for IRFP350PBF are listed on our Part Details page. You can also find images and similar parts to IRFP350PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP350PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP350PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP350PBF fall under?
The IRFP350PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP350PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP350PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP350PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP350PBF have stock available?
Authorised distributors including RS Americas, Future Electronics, Transfer Multisort Elektronik, TTI Europe and Distrelec have stock available or on a lead time for IRFP350PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP350PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP350PBF?
You can fill out our help required form which you can use to request a quote for IRFP350PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.