Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.82
|
525
in stock
|
Buy Now | |
Future Electronics
from US$3.29
|
-
|
Buy Now | |
RS Americas
from US$5.31
|
-
|
Buy Now | |
element14
from US$3.91
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now | |
Farnell
from US$2.79
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 16A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 400V 16A TO247AC | RS |
Single N-Channel 400 V 0.3 Ohms Flange Mount Power Mosfet - TO-247 | Future Electronics |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 0.3Ohm, ID 16A, TO-247AC, PD 190W, VGS +/-30V | Vishay PCS IRFP350LCPBF | RS Americas |
MOSFET, N, TO-247AC | element14 |
N-CH SINGLE 400V TO247 | TTI Europe |
N Channel Mosfet, 400V, 16A, To-247 | Newark Electronics |
Trans MOSFET N-CH 400V 16A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRFP350LCPBF?
Additional datasheets, footprints and schematics for IRFP350LCPBF are listed on our Part Details page. You can also find images and similar parts to IRFP350LCPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP350LCPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP350LCPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP350LCPBF fall under?
The IRFP350LCPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP350LCPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP350LCPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP350LCPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP350LCPBF have stock available?
Authorised distributors including RS, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for IRFP350LCPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP350LCPBF often in real-time on the comparison pages.
What if I can't find stock of IRFP350LCPBF?
You can fill out our help required form which you can use to request a quote for IRFP350LCPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.