Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.29
|
52
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
332
in stock
|
Buy Now | |
element14
from US$2.30
|
332
in stock
|
Buy Now | |
Farnell
from US$1.74
|
332
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
257
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
257
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
73
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
Distrelec
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.55ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 11A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.83°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 44A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 400 V 0.55 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Mosfet Transistor, N Channel, 11 A, 400 V, 550 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFP340PBF | Newark Electronics |
MOSFET, N, 400V, 11A, TO-247AC | element14 |
VISHAY SEMICONDUCTOR IRFP340PBF | Rapid Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N channel | RS |
Trans MOSFET N-CH 400V 11A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 0.55Ohm, ID 11A, TO-247AC, PD 150W, VGS +/-20V | Vishay PCS IRFP340PBF | RS Americas |
Vishay MOSFET, N-Channel, 400V, 6.9A, TO-247 | Distrelec |
N-CH SINGLE 400V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP340PBF?
Additional datasheets, footprints and schematics for IRFP340PBF are listed on our Part Details page. You can also find images and similar parts to IRFP340PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP340PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP340PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP340PBF fall under?
The IRFP340PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP340PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP340PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP340PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP340PBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for IRFP340PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP340PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP340PBF?
You can fill out our help required form which you can use to request a quote for IRFP340PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.