Status: | Unknown |
---|---|
Series: | IRFP32N50K |
RoHS: | Compliant |
Prices starting from US$3.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.95
|
390
in stock
|
Buy Now | |
Future Electronics
from US$3.77
|
13,255
in stock
|
Buy Now | |
element14
from US$6.25
|
3,539
in stock
|
Buy Now | |
Farnell
from US$5.92
|
3,539
in stock
|
Buy Now | |
Newark Electronics
from US$6.90
|
542
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.83
|
306
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
RS Americas
from US$7.92
|
-
|
Buy Now | |
Avnet Asia
from US$3.83
|
-
|
Buy Now | |
TTI Europe
from US$4.11
|
-
|
Buy Now |
Low gate charge Qg results in simple drive requirement |
Improved gate, avalanche and dynamic dV/dt ruggedness |
Fully characterized capacitance and avalanche voltage and current |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
IRFP32N50K |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Single N-Channel 500 V 0.135 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
MOSFET, N, 500V, 32A, TO-247AC | element14 |
N Channel Mosfet, 500V, 32A, To-247 | Newark Electronics |
N channel | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 32A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
MOSFET N-CH 500V 32A TO-247AC | Siliconix / Vishay IRFP32N50KPBF | RS Americas |
N-CH SINGLE 500V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP32N50KPBF?
Additional datasheets, footprints and schematics for IRFP32N50KPBF are listed on our Part Details page. You can also find images and similar parts to IRFP32N50KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP32N50KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP32N50KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP32N50KPBF fall under?
The IRFP32N50KPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP32N50KPBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP32N50KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP32N50KPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFP32N50KPBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for IRFP32N50KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP32N50KPBF often in real-time on the comparison pages.
What if I can't find stock of IRFP32N50KPBF?
You can fill out our help required form which you can use to request a quote for IRFP32N50KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.