Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.08
|
No stock
|
Buy Now | |
Future Electronics
from US$4.85
|
4,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.89
|
730
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
403
in stock
|
Buy Now | |
Farnell
from US$3.54
|
403
in stock
|
Buy Now | |
element14
from US$3.98
|
403
in stock
|
Buy Now | |
EBV Elektronik
-
|
125
in stock
|
Buy Now | |
Avnet America
from US$3.94
|
-
|
Buy Now | |
RS Americas
from US$5.19
|
-
|
Buy Now | |
TTI Europe
from US$3.22
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 31A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.18ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 460W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 31A |
Junction to Case Thermal Resistance A | 0.26°C/W |
On State resistance @ Vgs = 10V | 180mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 124A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 500 V 0.18 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 31 A, 500 V, 180 Mohm, 10 V, 5 V Rohs Compliant: Yes |Vishay IRFP31N50LPBF | Newark Electronics |
MOSFET, N, 500V, 31A, TO-247AC | Farnell |
Trans MOSFET N-CH 500V 31A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
N channel | RS |
MOSFET N-CH 500V 31A TO-247AC | Siliconix / Vishay IRFP31N50LPBF | RS Americas |
N-CH SINGLE 500V TO-247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP31N50LPBF?
Additional datasheets, footprints and schematics for IRFP31N50LPBF are listed on our Part Details page. You can also find images and similar parts to IRFP31N50LPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP31N50LPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP31N50LPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP31N50LPBF fall under?
The IRFP31N50LPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP31N50LPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP31N50LPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP31N50LPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP31N50LPBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Farnell and element14 have stock available or on a lead time for IRFP31N50LPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP31N50LPBF often in real-time on the comparison pages.
What if I can't find stock of IRFP31N50LPBF?
You can fill out our help required form which you can use to request a quote for IRFP31N50LPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.