Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.68
|
437
in stock
|
Buy Now | |
Newark Electronics
from US$7.06
|
517
in stock
|
Buy Now | |
element14
from US$5.63
|
517
in stock
|
Buy Now | |
Farnell
from US$5.33
|
517
in stock
|
Buy Now | |
Schukat Electronic
from US$3.07
|
285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.00
|
218
in stock
|
Buy Now | |
Future Electronics
from US$5.20
|
-
|
Buy Now | |
Avnet America
from US$5.30
|
-
|
Buy Now | |
RS Americas
from US$7.73
|
-
|
Buy Now | |
TTI Europe
from US$3.40
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 27A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.22ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 500W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 27A |
Junction to Case Thermal Resistance A | 0.29°C/W |
On State resistance @ Vgs = 10V | 220ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 110A |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Power Mosfet, N Channel, 27 A, 600 V, 220 Mohm, 10 V, 5 V Rohs Compliant: Yes |Vishay IRFP27N60KPBF | Newark Electronics |
MOSFET, N, 600V, 27A, TO-247AC | element14 |
N channel | RS |
N-Ch 600V 27A 500W 0,22R TO247AC | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 600 V 220 mOhms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Trans MOSFET N-CH 600V 27A 3-Pin(3+Tab) TO-247AC | Avnet America |
MOSFET N-CH 600V 27A TO-247AC | Siliconix / Vishay IRFP27N60KPBF | RS Americas |
N-CH SINGLE 600V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP27N60KPBF?
Additional datasheets, footprints and schematics for IRFP27N60KPBF are listed on our Part Details page. You can also find images and similar parts to IRFP27N60KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP27N60KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP27N60KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP27N60KPBF fall under?
The IRFP27N60KPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP27N60KPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP27N60KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP27N60KPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP27N60KPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for IRFP27N60KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP27N60KPBF often in real-time on the comparison pages.
What if I can't find stock of IRFP27N60KPBF?
You can fill out our help required form which you can use to request a quote for IRFP27N60KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.