Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.69
|
217
in stock
|
Buy Now | |
Distrelec
from US$3.15
|
441
in stock
|
Buy Now | |
element14
from US$1.95
|
349
in stock
|
Buy Now | |
Farnell
from US$1.85
|
349
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.55
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
2
in stock
|
Buy Now | |
Rutronik
from US$1.33
|
-
|
Buy Now | |
Future Electronics
from US$1.91
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
RS Americas
from US$2.36
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 23A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.14ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.65°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Pulse Current Idm | 92A |
Vishay MOSFET, N-Channel, 250V, 23A, TO-247AC | Distrelec |
MOSFET, N TO-247AC 250V 23A | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 250V, 23A, To-247 | Newark Electronics |
MOSFET N-Channel 250V 23A TO247AC | RS |
N-CH 250V 23A 140mOhm TO247-3 | Rutronik |
Single N-Channel 250 V 0.14 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Trans MOSFET N-CH 250V 23A 3-Pin(3+Tab) TO-247AC | Avnet America |
MOSFET, Power, N-Ch, VDSS 250V, RDS(ON) 0.14Ohm, ID 23A, TO-247AC, PD 190W, VGS +/-20V | Vishay PCS IRFP254PBF | RS Americas |
N-CH SINGLE 250V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP254PBF?
Additional datasheets, footprints and schematics for IRFP254PBF are listed on our Part Details page. You can also find images and similar parts to IRFP254PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP254PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP254PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP254PBF fall under?
The IRFP254PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP254PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP254PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP254PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP254PBF have stock available?
Authorised distributors including Distrelec, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for IRFP254PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP254PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP254PBF?
You can fill out our help required form which you can use to request a quote for IRFP254PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.