Prices starting from US$2.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.67 |
148
|
Buy Now | |
Future Electronics | US$3.69 |
615
|
Buy Now | |
element14 | US$4.20 |
506
|
Buy Now | |
Farnell | US$3.16 |
506
|
Buy Now | |
Transfer Multisort Elektronik | US$3.01 |
183
|
Buy Now | |
Chip One Stop | US$5.61 |
30
|
Buy Now | |
Rutronik | US$2.11 |
-
|
Buy Now | |
Newark Electronics | US$5.74 |
-
|
Buy Now | |
Avnet America | US$3.88 |
-
|
Buy Now | |
TTI Europe | US$2.40 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 23A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.235ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 370W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 23A |
Junction to Case Thermal Resistance A | 0.34°C/W |
On State resistance @ Vgs = 10V | 235mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 92A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 500 V 0.235 Ohms Flange Mount Power Mosfet - TO-247 | Future Electronics |
MOSFET, N, 500V, 23A, TO-247AC | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 500V 23A TO247AC | RS |
N-CH 500V 23A 190mOhm TO-247AC | Rutronik |
Mosfet, N, 500V, 23A, To-247Ac | Newark Electronics |
Trans MOSFET N-CH 500V 23A 3-Pin(3+Tab) TO-247AC | Avnet America |
N-CH SINGLE 500V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP23N50LPBF?
Additional datasheets, footprints and schematics for IRFP23N50LPBF are listed on our Part Details page. You can also find images and similar parts to IRFP23N50LPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP23N50LPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP23N50LPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP23N50LPBF fall under?
The IRFP23N50LPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP23N50LPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP23N50LPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP23N50LPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP23N50LPBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for IRFP23N50LPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP23N50LPBF often in real-time on the comparison pages.
What if I can't find stock of IRFP23N50LPBF?
You can fill out our help required form which you can use to request a quote for IRFP23N50LPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.