Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
615
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
2,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
1,122
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
900
in stock
|
Buy Now | |
element14
from US$2.51
|
449
in stock
|
Buy Now | |
Farnell
from US$2.03
|
449
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
275
in stock
|
Buy Now | |
RS Americas
from US$3.46
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
82
in stock
|
Buy Now | |
Rutronik
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 41A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.055ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 230W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 41A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-CH SINGLE 100V TO247 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 100 V 0.055 Ohms Flange Mount Power Mosfet - TO-247 | Future Electronics |
MOSFET N-Channel 100V 41A TO-247AC | RS |
Transistor Polarity:N Channel | element14 |
MOSFET, N | Farnell |
N-Ch 100V 41A 230W 0,055R TO247AC | Schukat Electronic |
MOSFET, Power, N-Ch, VDSS 100V, RDS(ON) 0.055Ohm, ID 41A, TO-247AC, PD 230W, VGS +/-20V | Vishay PCS IRFP150PBF | RS Americas |
Mosfet, N | Newark Electronics |
N-CH 100V 41A 55mOhm TO-247AC | Rutronik |
Trans MOSFET N-CH 100V 41A 3-Pin(3+Tab) TO-247AC | Avnet America |
Where can I find additional details, specifications and documents for a IRFP150PBF?
Additional datasheets, footprints and schematics for IRFP150PBF are listed on our Part Details page. You can also find images and similar parts to IRFP150PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP150PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP150PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP150PBF fall under?
The IRFP150PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP150PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP150PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP150PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP150PBF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, RS and element14 have stock available or on a lead time for IRFP150PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP150PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP150PBF?
You can fill out our help required form which you can use to request a quote for IRFP150PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.