Status: | Active |
---|---|
Series: | IRFM120A |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Avalanche Rugged Technology |
Rugged Gate Oxide Technology |
Lower Input Capacitance |
Improved Gate Charge |
Extended Safe Operating Area |
Lower Leakage Current : 10 μA (Max.) @ VDS = 100 V |
Lower rDS(on) : 0.155 Ω (Typ.) |
Applications |
---|
Other Industrial |
Description | IRFM120A |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2.3 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 200 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 370 |
Package Type | SOT-223-4 / TO-261-4 |
N-Channel 100 V 0.2 Ohm Surface Mount Advanced Power Mosfet - SOT-223 | Future Electronics |
Af 100V 200Mohm Sot223 Rohs Compliant: Yes |Onsemi IRFM120ATF | Newark Electronics |
Trans MOSFET N-CH 100V 2.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET, N-CH, 100V, 2.3A, SOT-223-3 | element14 |
Where can I find additional details, specifications and documents for a IRFM120ATF?
Additional datasheets, footprints and schematics for IRFM120ATF are listed on our Part Details page. You can also find images and similar parts to IRFM120ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFM120ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFM120ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFM120ATF fall under?
The IRFM120ATF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to IRFM120ATF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFM120ATF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFM120ATF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for IRFM120ATF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for IRFM120ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFM120ATF often in real-time on the comparison pages.
What if I can't find stock of IRFM120ATF?
You can fill out our help required form which you can use to request a quote for IRFM120ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.