Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 1.1A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -1.1A |
Current Temperature | 25°C |
External Depth | 7.3mm |
External Length / Height | 1.7mm |
External Width | 6.7mm |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 60°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 8.8A |
SMD Marking | FL9110 |
Tape Width | 12mm |
Termination Type | Surface Mount Device |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Voltage Vgs th Max | -4V |
IRFL9110PBF P-channel MOSFET Transistor, 1.1 A, 100 V, 3 + Tab-Pin SOT-223 | Siliconix / Vishay IRFL9110PBF | RS Americas |
MOSFET, P, -100V, -1.1A, SOT-223 | element14 |
Trans MOSFET P-CH 100V 1.1A 4-Pin(3+Tab) SOT-223 | Avnet America |
Where can I find additional details, specifications and documents for a IRFL9110PBF..?
Additional datasheets, footprints and schematics for IRFL9110PBF.. are listed on our Part Details page. You can also find images and similar parts to IRFL9110PBF.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFL9110PBF.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFL9110PBF.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFL9110PBF.. fall under?
The IRFL9110PBF.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFL9110PBF.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFL9110PBF.. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFL9110PBF.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFL9110PBF.. have stock available?
Authorised distributors including RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for IRFL9110PBF...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFL9110PBF.. often in real-time on the comparison pages.
What if I can't find stock of IRFL9110PBF..?
You can fill out our help required form which you can use to request a quote for IRFL9110PBF.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.