IRFL9014PBF Semiconductors - Discretes by Vishay Intertechnology

MOSFET P -60V -1.8A SOT-223

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Third generation power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The SOT-223 package is designed for surface-mounting using vapor phase, infrared, or wave soldering techniques. Its unique package design allows for easy automatic pick-and-place as with other SOT or SOIC packages but has the added advantage of improved thermal performance due to an enlarged tab for heatsinking. Power dissipation of greater than 1.25 W is possible in a typical surface mount application.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.94
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
-
Buy Now
Logo for element14
element14
from US$0.68
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id 1.8A
Drain Source Voltage Vds -60V
On Resistance Rds(on) 0.5ohm
Rds(on) Test Voltage Vgs -10V
Threshold Voltage Vgs -4V
Power Dissipation Pd 3.1W
Transistor Case Style SOT-223
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
Current Id Max -1.8A
Current Temperature 25°C
External Depth 7.3mm
External Length / Height 1.7mm
External Width 6.7mm
Full Power Rating Temperature 25°C
Junction to Case Thermal Resistance A 60°C/W
No. of Transistors 1
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Pulse Current Idm 14A
SMD Marking FL9014
Tape Width 12mm
Termination Type Surface Mount Device
Voltage Vds Typ -60V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement -10V
Voltage Vgs th Max -4V

Alternative Descriptions

MOSFET P-CH 60V 1.8A SOT223 | Siliconix / Vishay IRFL9014PBF | RS Americas
MOSFET, P, -60V, -1.8A, SOT-223 | element14
Trans MOSFET P-CH 60V 1.8A 4-Pin(3+Tab) SOT-223 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFL9014PBF?

Additional datasheets, footprints and schematics for IRFL9014PBF are listed on our Part Details page. You can also find images and similar parts to IRFL9014PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFL9014PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFL9014PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFL9014PBF fall under?

The IRFL9014PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFL9014PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFL9014PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFL9014PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFL9014PBF have stock available?

Authorised distributors including RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for IRFL9014PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFL9014PBF often in real-time on the comparison pages.

What if I can't find stock of IRFL9014PBF?

You can fill out our help required form which you can use to request a quote for IRFL9014PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay