Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 960mA |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 960mA |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 60°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 7.7A |
SMD Marking | FL210 |
Termination Type | Surface Mount Device |
Voltage Vds | 200V |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
MOSFET N-CH 200V 0.96A SOT223 | Siliconix / Vishay IRFL210PBF | RS Americas |
MOSFET, N, 200V, 0.96A, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a IRFL210PBF.?
Additional datasheets, footprints and schematics for IRFL210PBF. are listed on our Part Details page. You can also find images and similar parts to IRFL210PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFL210PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFL210PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFL210PBF. fall under?
The IRFL210PBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFL210PBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFL210PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFL210PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFL210PBF. have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for IRFL210PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFL210PBF. often in real-time on the comparison pages.
What if I can't find stock of IRFL210PBF.?
You can fill out our help required form which you can use to request a quote for IRFL210PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.