Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
2,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
7,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
7,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
4,852
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
2,500
in stock
|
Buy Now | |
element14
from US$0.60
|
476
in stock
|
Buy Now | |
Farnell
from US$0.57
|
476
in stock
|
Buy Now | |
Avnet America
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.7A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Mosfet N-Channel 60V Rohs Compliant: No |Vishay IRFL014TRPBF | Newark Electronics |
N-CH SINGLE 60V SOT223 | TTI Europe |
N-Ch 60V 2,7A 3,1W 0,2R SOT223 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 60V 2,7A 200mOhm SOT223 | Rutronik |
MOSFET N-Channel 60V 2.7A SOT-223 | RS |
MOSFET, N CH, 60V, 0.2OHM, 2.7A, SOT-223 | element14 |
Trans MOSFET N-CH 60V 2.7A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Single N-Channel 60 V 0.2 Ohms Surface Mount Power Mosfet - SOT-223-3 | Future Electronics |
IRFL014TRPBF N-channel MOSFET Transistor, 2.7 A, 60 V, 3 + Tab-Pin SOT-223 | Siliconix / Vishay IRFL014TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFL014TRPBF?
Additional datasheets, footprints and schematics for IRFL014TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFL014TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFL014TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFL014TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFL014TRPBF fall under?
The IRFL014TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFL014TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFL014TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFL014TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFL014TRPBF have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Schukat Electronic, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for IRFL014TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFL014TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFL014TRPBF?
You can fill out our help required form which you can use to request a quote for IRFL014TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.