Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
1,679
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
653
in stock
|
Buy Now | |
element14
from US$1.72
|
653
in stock
|
Buy Now | |
Farnell
from US$1.72
|
653
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
80
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,650
in stock
|
Buy Now | |
Rutronik
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 37A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Product Range | - |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 60 V 0.018 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Mosfet, N-Ch, 60V, 37A, To-220 Rohs Compliant: Yes |Vishay IRFIZ48GPBF | Newark Electronics |
MOSFET, N-CH, 60V, 37A, TO-220 | element14 |
MOSFET N-Channel 60V 37A TO220FP | RS |
Trans MOSFET N-CH 60V 37A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
N-CH 60V 37A 18mOhm TO220FP | Rutronik |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFIZ48GPBF?
Additional datasheets, footprints and schematics for IRFIZ48GPBF are listed on our Part Details page. You can also find images and similar parts to IRFIZ48GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFIZ48GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFIZ48GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFIZ48GPBF fall under?
The IRFIZ48GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFIZ48GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFIZ48GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFIZ48GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFIZ48GPBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFIZ48GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFIZ48GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFIZ48GPBF?
You can fill out our help required form which you can use to request a quote for IRFIZ48GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.