Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
899
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
899
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.4A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 6.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1.4A |
Junction to Case Thermal Resistance A | 4.1°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 5.6A |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
VISHAY SEMICONDUCTOR IRFIBE20GPBF | Rapid Electronics |
N channel | RS |
Single N-Channel 800 V 6.5 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 800V 1.4A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
MOSFET, Power, N-Ch, VDSS 800V, RDS(ON) 6.5 Ohms, ID 1.4A, TO-220 Full-Pak, PD 30W | Vishay PCS IRFIBE20GPBF | RS Americas |
MOSFET, N, 800V, 1.4A, TO-220FP | element14 |
N-CH SINGLE 800V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFIBE20GPBF.?
Additional datasheets, footprints and schematics for IRFIBE20GPBF. are listed on our Part Details page. You can also find images and similar parts to IRFIBE20GPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFIBE20GPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFIBE20GPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFIBE20GPBF. fall under?
The IRFIBE20GPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFIBE20GPBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFIBE20GPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFIBE20GPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFIBE20GPBF. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for IRFIBE20GPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFIBE20GPBF. often in real-time on the comparison pages.
What if I can't find stock of IRFIBE20GPBF.?
You can fill out our help required form which you can use to request a quote for IRFIBE20GPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.