Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
392
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
392
in stock
|
Buy Now | |
element14
from US$1.32
|
392
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,900
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Distrelec
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 4.3A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 0.8ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -4.3A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction to Case Thermal Resistance A | 3.6°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 17A |
Termination Type | Through Hole |
Voltage Vds Typ | -200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Mosfet Transistor, P Channel, 4.3 A, 200 V, 800 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFI9630GPBF | Newark Electronics |
MOSFET, P, -200V, -4.3A, TO-220FP | element14 |
Trans MOSFET P-CH 200V 4.3A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
P-CH 200V 4,3A 800mOhm TO220FP | Rutronik |
Single P-Channel 200 V 35 W 29 nC Silicon Through Hole Mosfet - TO-220FP | Future Electronics |
Vishay MOSFET, P-Channel, -200V, -2.7A, TO-220 | Distrelec |
P-CH SINGLE -200V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI9630GPBF?
Additional datasheets, footprints and schematics for IRFI9630GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI9630GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI9630GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI9630GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI9630GPBF fall under?
The IRFI9630GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI9630GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI9630GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI9630GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI9630GPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Rutronik have stock available or on a lead time for IRFI9630GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI9630GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI9630GPBF?
You can fill out our help required form which you can use to request a quote for IRFI9630GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.