Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
725
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
2,400
in stock
|
Buy Now | |
RS
from US$1.33
|
930
in stock
|
Buy Now | |
element14
from US$1.41
|
725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
345
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 7.7A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 38W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -7.7A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction to Case Thermal Resistance A | 3.6°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 31A |
Termination Type | Through Hole |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Single P-Channel 100 V 0.3 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
P channel Mosfet | RS |
MOSFET, P, -100V, -7.7A, TO-220FP | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 100V 7.7A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
Mosfet, P-Ch, 100V, 7.7A, 175Deg C, 38W | Newark Electronics |
MOSFET, Power, P-Ch, VDSS -100V, RDS(ON) 0.3Ohm, ID -7.7A, TO-220 Full-Pak, PD 42W | Vishay PCS IRFI9530GPBF | RS Americas |
P-CH SINGLE -100V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI9530GPBF?
Additional datasheets, footprints and schematics for IRFI9530GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI9530GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI9530GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI9530GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI9530GPBF fall under?
The IRFI9530GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI9530GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI9530GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI9530GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI9530GPBF have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IRFI9530GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI9530GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI9530GPBF?
You can fill out our help required form which you can use to request a quote for IRFI9530GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.