Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 5.2A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.6ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 37W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -2.5A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 21A |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Mosfet, P-Ch, 100V, 5.2A, To-220 Rohs Compliant: Yes |Vishay IRFI9520GPBF | Newark Electronics |
MOSFET, P-CH, 100V, 5.2A, TO-220 | element14 |
Single P-Channel 100 V 0.6 Ohm 37 W Flange Mount Power Mosfet - TO-220FPAK | Future Electronics |
Trans MOSFET P-CH 100V 5.2A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
P-CH SINGLE -100V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI9520GPBF.?
Additional datasheets, footprints and schematics for IRFI9520GPBF. are listed on our Part Details page. You can also find images and similar parts to IRFI9520GPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI9520GPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI9520GPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI9520GPBF. fall under?
The IRFI9520GPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI9520GPBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI9520GPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI9520GPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI9520GPBF. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IRFI9520GPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI9520GPBF. often in real-time on the comparison pages.
What if I can't find stock of IRFI9520GPBF.?
You can fill out our help required form which you can use to request a quote for IRFI9520GPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.