Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
1,690
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
3,750
in stock
|
Buy Now | |
element14
from US$1.23
|
823
in stock
|
Buy Now | |
Farnell
from US$1.13
|
823
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
13
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,250
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
Distrelec
from US$1.15
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.6A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 4.6A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction to Case Thermal Resistance A | 3.1°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pulse Current Idm | 18A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 500 V 0.85 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
MOSFET N-Channel 500V 4.6A TO220FP | RS |
MOSFET, N, 500V, 4.6A, TO-220FP | element14 |
N-Ch 500V 4,6A 40W 0,85R TO220-Fullpak | Schukat Electronic |
Trans MOSFET N-CH 500V 4.6A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 0.85Ohm, ID 4.6A, TO-220 Full-Pak, PD 40W | Vishay PCS IRFI840GPBF | RS Americas |
Vishay MOSFET, N-Channel, 500V, 4.6A, TO-220FP | Distrelec |
N-CH SINGLE 500V TO-220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI840GPBF?
Additional datasheets, footprints and schematics for IRFI840GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI840GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI840GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI840GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI840GPBF fall under?
The IRFI840GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI840GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI840GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI840GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI840GPBF have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Schukat Electronic have stock available or on a lead time for IRFI840GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI840GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI840GPBF?
You can fill out our help required form which you can use to request a quote for IRFI840GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.