Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
839
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
3,618
in stock
|
Buy Now | |
element14
from US$1.56
|
1,940
in stock
|
Buy Now | |
Farnell
from US$1.47
|
1,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
1,473
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
39
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
Distrelec
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.4A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.55ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 5.4A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction to Case Thermal Resistance A | 3.1°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pulse Current Idm | 22A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 400 V 0.55 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
MOSFET, N, 400V, 5.4A, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 400V 5.4A TO220FP | RS |
N-Ch 400V 5,4A 40W 0,55R TO220-Fullpak | Schukat Electronic |
Mosfet, N-Ch, 400V, 5.4A, 150Deg C, 40W | Newark Electronics |
Trans MOSFET N-CH 400V 5.4A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 0.55Ohm, ID 5.4A, TO-220 Full-Pak, PD 40W | Vishay PCS IRFI740GPBF | RS Americas |
Vishay MOSFET, N-Channel, 400V, 5.4A, TO-220FP | Distrelec |
N-CH SINGLE 400V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI740GPBF?
Additional datasheets, footprints and schematics for IRFI740GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI740GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI740GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI740GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI740GPBF fall under?
The IRFI740GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI740GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI740GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI740GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI740GPBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for IRFI740GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI740GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI740GPBF?
You can fill out our help required form which you can use to request a quote for IRFI740GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.