Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
1,260
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
1,260
in stock
|
Buy Now | |
element14
from US$1.10
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Distrelec
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.6A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 1.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Avalanche Single Pulse Energy Eas | 150mJ |
Current Iar | 2.6A |
Current Id Max | 2.6A |
Current Idss Max | 25µA |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 4.1°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 30W |
Pulse Current Idm | 10A |
Rate of Voltage Change dv / dt | 4V/ns |
Repetitive Avalanche Energy Max | 3mJ |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Weight | 2g |
Mosfet Transistor, N Channel, 2.6 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFI720GPBF | Newark Electronics |
MOSFET, N, 400V, 2.6A, TO-220FP | element14 |
Single N-Channel 400 V 1.8 Ohm 20 nC 30 W Silicon Flange Mount Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 400V 2.6A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
Vishay MOSFET, N-Channel, 400V, 2.6A, TO-220FP | Distrelec |
N-CH SINGLE 400V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI720GPBF?
Additional datasheets, footprints and schematics for IRFI720GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI720GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI720GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI720GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI720GPBF fall under?
The IRFI720GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI720GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI720GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI720GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI720GPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IRFI720GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI720GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI720GPBF?
You can fill out our help required form which you can use to request a quote for IRFI720GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.