Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
380
in stock
|
Buy Now | |
Future Electronics
from US$2.09
|
5,100
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
579
in stock
|
Buy Now | |
element14
from US$1.29
|
579
in stock
|
Buy Now | |
Farnell
from US$1.35
|
579
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
60
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now | |
Distrelec
from US$1.04
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.9A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
MSL | - |
Single N-Channel 250 V 0.28 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
N-CH SINGLE 250V TO220 | TTI Europe |
Mosfet, N-Ch, 250V, 7.9A, To-220Fp Rohs Compliant: Yes |Vishay IRFI644GPBF | Newark Electronics |
MOSFET, N-CH, 250V, 7.9A, TO-220FP | element14 |
N channel | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 250V 7.9A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
MOSFET, Power, N-Ch, VDSS 250V, RDS(ON) 0.28Ohm, ID 7.9A, TO-220 Full-Pak, PD 40W | Vishay PCS IRFI644GPBF | RS Americas |
Vishay MOSFET, N-Channel, 250V, 5A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a IRFI644GPBF?
Additional datasheets, footprints and schematics for IRFI644GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI644GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI644GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI644GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI644GPBF fall under?
The IRFI644GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI644GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI644GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI644GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI644GPBF have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFI644GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI644GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI644GPBF?
You can fill out our help required form which you can use to request a quote for IRFI644GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.