Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.6A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 450mohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
MSL | - |
N Channel Mosfet, 250V, 5.6A, To-220Fp | Newark Electronics |
Trans MOSFET N-CH 250V 5.6A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
N CHANNEL MOSFET, 250V, 5.6A, TO-220FP | element14 |
N-CH SINGLE 250V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI634GPBF.?
Additional datasheets, footprints and schematics for IRFI634GPBF. are listed on our Part Details page. You can also find images and similar parts to IRFI634GPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI634GPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI634GPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI634GPBF. fall under?
The IRFI634GPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI634GPBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI634GPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI634GPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI634GPBF. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for IRFI634GPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI634GPBF. often in real-time on the comparison pages.
What if I can't find stock of IRFI634GPBF.?
You can fill out our help required form which you can use to request a quote for IRFI634GPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.