Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
1,467
in stock
|
Buy Now | |
element14
from US$1.07
|
1,467
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,467
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.54ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 27W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 100V, 4.5A, To-220Fp | Newark Electronics |
MOSFET, N-CH, 100V, 4.5A, TO-220FP | element14 |
N channel Mosfet | RS |
Trans MOSFET N-CH 100V 4.5A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
MOSFET N-CH 100V 4.5A TO220FP | Siliconix / Vishay IRFI510GPBF | RS Americas |
N-CH SINGLE 100V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI510GPBF?
Additional datasheets, footprints and schematics for IRFI510GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI510GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI510GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI510GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI510GPBF fall under?
The IRFI510GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI510GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI510GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI510GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI510GPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for IRFI510GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI510GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI510GPBF?
You can fill out our help required form which you can use to request a quote for IRFI510GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.