Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 320mA |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 4.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
MOSFET, Power, N-Ch, VDSS 600V, RDS(ON) 4.4 Ohms, ID 0.32A, HD-1,PD 1W, VGS+/-20V,-55C | Vishay PCS IRFDC20PBF | RS Americas |
N Channel Mosfet, 600V, 320Ma, Hd-1 | Newark Electronics |
Single N-Channel 600 V 4.4 Ohms Through Hole Power Mosfet - HVMDIP | Future Electronics |
Trans MOSFET N-CH 600V 0.32A 4-Pin HVMDIP | Avnet America |
19K8148 | element14 |
N-CH SINGLE 600V HEXDIP | TTI Europe |
MOSFET N, HEXDIP | Farnell |
Where can I find additional details, specifications and documents for a IRFDC20PBF?
Additional datasheets, footprints and schematics for IRFDC20PBF are listed on our Part Details page. You can also find images and similar parts to IRFDC20PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFDC20PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFDC20PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFDC20PBF fall under?
The IRFDC20PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFDC20PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFDC20PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFDC20PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFDC20PBF have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for IRFDC20PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFDC20PBF often in real-time on the comparison pages.
What if I can't find stock of IRFDC20PBF?
You can fill out our help required form which you can use to request a quote for IRFDC20PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.