Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
107
in stock
|
Buy Now | |
element14
from US$0.79
|
2,638
in stock
|
Buy Now | |
Farnell
from US$0.70
|
2,638
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
1,880
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
950
in stock
|
Buy Now | |
Conrad
from US$1.90
|
132
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 1.6A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -1.6A |
Current Temperature | 25°C |
Device Marking | IRFD9024PBF |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 13A |
Row Pitch | 7.62mm |
Voltage Vds Typ | -60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P, DIL | element14 |
Trans MOSFET P-CH 60V 1.6A 4-Pin HVMDIP | Avnet America |
Single P-Channel 60 V 0.28 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
P-Ch 60V 1,6A 1,3W 0,28R DIP4 | Schukat Electronic |
C(ISS): 570 pF | Conrad |
MOSFET P-Channel 60V 1.6A HVMDIP4 | RS |
P Channel Mosfet, -60V, 1.6A, Hd-1 | Newark Electronics |
MOSFET P-CH 60V 1.6A 4-DIP | Siliconix / Vishay IRFD9024PBF | RS Americas |
P-CH SINGLE -60V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD9024PBF?
Additional datasheets, footprints and schematics for IRFD9024PBF are listed on our Part Details page. You can also find images and similar parts to IRFD9024PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD9024PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD9024PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD9024PBF fall under?
The IRFD9024PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD9024PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD9024PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD9024PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD9024PBF have stock available?
Authorised distributors including element14, Farnell, Avnet America, Future Electronics and Schukat Electronic have stock available or on a lead time for IRFD9024PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD9024PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD9024PBF?
You can fill out our help required form which you can use to request a quote for IRFD9024PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.