Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
2,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
2,500
in stock
|
Buy Now | |
element14
from US$0.73
|
1,408
in stock
|
Buy Now | |
Farnell
from US$0.70
|
1,408
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
148
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.6A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 280mohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Ch 60V 1.6A HVMDIP4 | RS |
MOSFET, P-CH, 60V, 1.6A, HVMDIP | element14 |
Single P-Channel 50 V 0.28 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
P-CH SINGLE -60V HEXDIP | TTI Europe |
P Channel Mosfet, -60V, 1.6A, Hd-1 | Newark Electronics |
Trans MOSFET P-CH 60V 1.6A 4-Pin HVMDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRFD9020PBF?
Additional datasheets, footprints and schematics for IRFD9020PBF are listed on our Part Details page. You can also find images and similar parts to IRFD9020PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD9020PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD9020PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD9020PBF fall under?
The IRFD9020PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD9020PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD9020PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD9020PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD9020PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Chip One Stop have stock available or on a lead time for IRFD9020PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD9020PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD9020PBF?
You can fill out our help required form which you can use to request a quote for IRFD9020PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.